Penn-Union Corp. Male Disconnect SC4A

Description
ONE PIECE, SNAP ON TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.156 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.92 INCH LENGTH X 0.156 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER, BRASS SLEEVE SC MODEL
Datasheet
Description
ONE PIECE, SNAP ON TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.156 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.92 INCH LENGTH X 0.156 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER, BRASS SLEEVE SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - SC4A - Penn-Union Corp.
Edinboro, PA, USA
Male Disconnect
SC4A
Male Disconnect SC4A
ONE PIECE, SNAP ON TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.156 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.92 INCH LENGTH X 0.156 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER, BRASS SLEEVE SC MODEL
  • ONE PIECE, SNAP ON TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • 0.156 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.92 INCH LENGTH X 0.156 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER, BRASS SLEEVE
  • SC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SC4A
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Crocodile Clips - 1902570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features Insulated
View Details