Penn-Union Corp. Male Disconnect SC1B

Description
ONE PIECE, SNAP ON TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.156 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.6 INCH LENGTH X 0.156 INCH WIDTH MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER SC MODEL
Datasheet
Description
ONE PIECE, SNAP ON TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.156 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.6 INCH LENGTH X 0.156 INCH WIDTH MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - SC1B - Penn-Union Corp.
Edinboro, PA, USA
Male Disconnect
SC1B
Male Disconnect SC1B
ONE PIECE, SNAP ON TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.156 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.6 INCH LENGTH X 0.156 INCH WIDTH MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER SC MODEL
  • ONE PIECE, SNAP ON TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • 0.156 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.6 INCH LENGTH X 0.156 INCH WIDTH
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER
  • SC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SC1B
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details