Penn-Union Corp. Fork Lug S9C10

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #10 STUD SIZE PENN-CRIMPS. BRAND SIZE 3/4 INCH LENGTH X 0.38 INCH WIDTH BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #10 STUD SIZE PENN-CRIMPS. BRAND SIZE 3/4 INCH LENGTH X 0.38 INCH WIDTH BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S9C10 - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
S9C10
Fork Lug S9C10
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #10 STUD SIZE PENN-CRIMPS. BRAND SIZE 3/4 INCH LENGTH X 0.38 INCH WIDTH BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • #10 STUD SIZE
  • PENN-CRIMPS. BRAND
  • SIZE 3/4 INCH LENGTH X 0.38 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL NICKEL PLATED STEEL
  • 9 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number S9C10
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details