Penn-Union Corp. Fork Lug S6C8HS

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.359 INCH LENGTH X 0.318 INCH WIDTH BUTTED SEAM BARREL MATERIAL COPPER S6 MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.359 INCH LENGTH X 0.318 INCH WIDTH BUTTED SEAM BARREL MATERIAL COPPER S6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S6C8HS - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
S6C8HS
Fork Lug S6C8HS
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.359 INCH LENGTH X 0.318 INCH WIDTH BUTTED SEAM BARREL MATERIAL COPPER S6 MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • #8 STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • SIZE 1.359 INCH LENGTH X 0.318 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL COPPER
  • S6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number S6C8HS
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details