Description
STANDARD TYPE
YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL, CUL, CSA APPROVAL
#6 STUD SIZE
NYLON INSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
SIZE 1.07 INCH LENGTH X 0.38 INCH WIDTH
BUTTED SEAM BARREL WITH BRASS SLEEVE
MATERIAL ELECTROLYTIC TIN PLATED COPPER
S MODEL