Penn-Union Corp. Fork Lug S6B8HS

Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.162 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL COPPER S6 MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.162 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL COPPER S6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S6B8HS - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
S6B8HS
Fork Lug S6B8HS
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.162 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL COPPER S6 MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • #8 STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • SIZE 1.162 INCH LENGTH X 0.31 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL COPPER
  • S6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number S6B8HS
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Bootlace Ferrules - 1787364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details