Penn-Union Corp. Fork Lug S6B8

Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE NYLON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.93 INCH LENGTH X 0.34 INCH WIDTH BUTTED SEAM BARREL WITH BRASS SLEEVE MATERIAL ELECTROLYTIC TIN PLATED COPPER S MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE NYLON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.93 INCH LENGTH X 0.34 INCH WIDTH BUTTED SEAM BARREL WITH BRASS SLEEVE MATERIAL ELECTROLYTIC TIN PLATED COPPER S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S6B8 - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
S6B8
Fork Lug S6B8
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE NYLON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.93 INCH LENGTH X 0.34 INCH WIDTH BUTTED SEAM BARREL WITH BRASS SLEEVE MATERIAL ELECTROLYTIC TIN PLATED COPPER S MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CUL, CSA APPROVAL
  • #8 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • SIZE 0.93 INCH LENGTH X 0.34 INCH WIDTH
  • BUTTED SEAM BARREL WITH BRASS SLEEVE
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number S6B8
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details