Penn-Union Corp. Fork Lug S6B10HS

Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.267 INCH LENGTH X 0.394 INCH WIDTH BUTTED SEAM BARREL MATERIAL COPPER S6 MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.267 INCH LENGTH X 0.394 INCH WIDTH BUTTED SEAM BARREL MATERIAL COPPER S6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S6B10HS - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
S6B10HS
Fork Lug S6B10HS
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.267 INCH LENGTH X 0.394 INCH WIDTH BUTTED SEAM BARREL MATERIAL COPPER S6 MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • #10 STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • SIZE 1.267 INCH LENGTH X 0.394 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL COPPER
  • S6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number S6B10HS
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2865.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details
Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Ring Terminals - 1788686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details