STANDARD TYPE
YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
50 PER BAG STANDARD PACKAGE
#8 STUD SIZE
VINYL INSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
BUTTED SEAM BARREL
S MODEL
Penn-Union Corp.
Done
Datasheet
Description
STANDARD TYPE
YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
50 PER BAG STANDARD PACKAGE
#8 STUD SIZE
VINYL INSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
BUTTED SEAM BARREL
S MODEL
STANDARD TYPE
YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
50 PER BAG STANDARD PACKAGE
#8 STUD SIZE
VINYL INSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
BUTTED SEAM BARREL
S MODEL