Penn-Union Corp. Fork Lug S2C6

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.71 INCH LENGTH X 0.38 INCH WIDTH BRAZED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER S MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.71 INCH LENGTH X 0.38 INCH WIDTH BRAZED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S2C6 - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
S2C6
Fork Lug S2C6
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.71 INCH LENGTH X 0.38 INCH WIDTH BRAZED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER S MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CUL, CSA APPROVAL
  • #6 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • SIZE 0.71 INCH LENGTH X 0.38 INCH WIDTH
  • BRAZED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number S2C6
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2871.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1788430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details