Penn-Union Corp. Fork Lug S1C825B

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM BARREL S MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM BARREL S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S1C825B - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
S1C825B
Fork Lug S1C825B
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM BARREL S MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 25 PER BAG STANDARD PACKAGE
  • #8 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • BUTTED SEAM BARREL
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number S1C825B
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details