HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
1/0 AWG STRANDED MIN. CONDUCTOR SIZE
1/0 AWG STRANDED MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
3 INCH L X 1-1/2 INCH W X 1/4 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
STRAIGHT PAD TYPE
3/8 INCH HEX HEAD SCREW TYPE
RARE MODEL
Penn-Union Corp.
Done
Datasheet
Description
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
1/0 AWG STRANDED MIN. CONDUCTOR SIZE
1/0 AWG STRANDED MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
3 INCH L X 1-1/2 INCH W X 1/4 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
STRAIGHT PAD TYPE
3/8 INCH HEX HEAD SCREW TYPE
RARE MODEL
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
1/0 AWG STRANDED MIN. CONDUCTOR SIZE
1/0 AWG STRANDED MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
3 INCH L X 1-1/2 INCH W X 1/4 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
STRAIGHT PAD TYPE
3/8 INCH HEX HEAD SCREW TYPE
RARE MODEL