Penn-Union Corp. Mechanical Cable Lug RAR2200E

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 4 INCH L X 4 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX HEAD SCREW TYPE RAR2 MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 4 INCH L X 4 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX HEAD SCREW TYPE RAR2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAR2200E - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAR2200E
Mechanical Cable Lug RAR2200E
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 4 INCH L X 4 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX HEAD SCREW TYPE RAR2 MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 500 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 4 INCH L X 4 INCH W X 1/2 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH HEX HEAD SCREW TYPE
  • RAR2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAR2200E
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data