Penn-Union Corp. Mechanical Cable Lug RAR2100D

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 550 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 2-1/2 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX HEAD SCREW TYPE RAR2 MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 550 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 2-1/2 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX HEAD SCREW TYPE RAR2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAR2100D - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAR2100D
Mechanical Cable Lug RAR2100D
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 550 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 2-1/2 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX HEAD SCREW TYPE RAR2 MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 4/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 550 MCM MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 2-1/2 INCH W X 1/2 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH HEX HEAD SCREW TYPE
  • RAR2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAR2100D
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2391.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Terminal Posts - 1613705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details