HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
4/0 AWG STRANDED MIN. CONDUCTOR SIZE
550 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
STRAIGHT PAD TYPE
1/2 INCH HEX HEAD SCREW TYPE
RAR MODEL
Penn-Union Corp.
Done
Datasheet
Description
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
4/0 AWG STRANDED MIN. CONDUCTOR SIZE
550 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
STRAIGHT PAD TYPE
1/2 INCH HEX HEAD SCREW TYPE
RAR MODEL
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
4/0 AWG STRANDED MIN. CONDUCTOR SIZE
550 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
STRAIGHT PAD TYPE
1/2 INCH HEX HEAD SCREW TYPE
RAR MODEL