Penn-Union Corp. Mechanical Cable Lug RAR025FH

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 1/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX HEAD SCREW TYPE RAR MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 1/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX HEAD SCREW TYPE RAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAR025FH - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAR025FH
Mechanical Cable Lug RAR025FH
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 1/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX HEAD SCREW TYPE RAR MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 4 AWG SOLID MIN. CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 3 INCH W X 1/4 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH HEX HEAD SCREW TYPE
  • RAR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAR025FH
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627099-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details