Penn-Union Corp. Mechanical Cable Lug RAR025DH

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1-1/2 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX HEAD SCREW TYPE RAR MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1-1/2 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX HEAD SCREW TYPE RAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAR025DH - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAR025DH
Mechanical Cable Lug RAR025DH
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1-1/2 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX HEAD SCREW TYPE RAR MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 6 AWG SOLID MIN. CONDUCTOR SIZE
  • 1 AWG STRANDED MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 1-1/2 INCH W X 1/4 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH HEX HEAD SCREW TYPE
  • RAR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAR025DH
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details