Penn-Union Corp. Substation Tube Terminal RAA40F

Description
ALUMINUM ALLOY MATERIAL 9-1/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH W X 1-3/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 9-1/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH W X 1-3/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RAA40F - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RAA40F
Substation Tube Terminal RAA40F
ALUMINUM ALLOY MATERIAL 9-1/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH W X 1-3/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 9-1/8 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 4 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH W X 1-3/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA40F
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2620.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Crocodile Clips - 1902768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers