Penn-Union Corp. Substation Tube Terminal RAA30F

Description
ALUMINUM ALLOY MATERIAL 8-3/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH W X 3/4 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 8-3/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH W X 3/4 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RAA30F - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RAA30F
Substation Tube Terminal RAA30F
ALUMINUM ALLOY MATERIAL 8-3/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH W X 3/4 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 8-3/8 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 3 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH W X 3/4 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA30F
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Insulated Ferrules - 2398.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers