Penn-Union Corp. Substation Tube Terminal RAA30E

Description
ALUMINUM ALLOY MATERIAL 9-3/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH W X 3/4 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 9-3/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH W X 3/4 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RAA30E - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RAA30E
Substation Tube Terminal RAA30E
ALUMINUM ALLOY MATERIAL 9-3/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH W X 3/4 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 9-3/8 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 3 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 4 INCH W X 3/4 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA30E
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details