Penn-Union Corp. Mechanical Cable Lug RAA300F

Description
ALUMINUM ALLOY MATERIAL 8-1/2 INCH OVERALL LENGTH 2000 MCM (ALUMINUM), 1780 MCM (ACSR) MIN. CONDUCTOR SIZE 2000 MCM ALUMINUM, 1780 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 1 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 8-1/2 INCH OVERALL LENGTH 2000 MCM (ALUMINUM), 1780 MCM (ACSR) MIN. CONDUCTOR SIZE 2000 MCM ALUMINUM, 1780 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 1 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAA300F - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAA300F
Mechanical Cable Lug RAA300F
ALUMINUM ALLOY MATERIAL 8-1/2 INCH OVERALL LENGTH 2000 MCM (ALUMINUM), 1780 MCM (ACSR) MIN. CONDUCTOR SIZE 2000 MCM ALUMINUM, 1780 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 1 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH STUD HEX NUT SCREW TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 8-1/2 INCH OVERALL LENGTH
  • 2000 MCM (ALUMINUM), 1780 MCM (ACSR) MIN. CONDUCTOR SIZE
  • 2000 MCM ALUMINUM, 1780 MCM ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH W X 1 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/4 INCH STUD HEX NUT SCREW TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA300F
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1901985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details