ALUMINUM ALLOY MATERIAL
8 INCH OVERALL LENGTH
1 CONDUCTOR(S)
2-1/2 INCH CONDUCTOR SIZE
9/16 INCH STUD SIZE
3 INCH W X 5/8 INCH THK PAD SIZE
4 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
RAA MODEL
Penn-Union Corp.
Done
Datasheet
Description
ALUMINUM ALLOY MATERIAL
8 INCH OVERALL LENGTH
1 CONDUCTOR(S)
2-1/2 INCH CONDUCTOR SIZE
9/16 INCH STUD SIZE
3 INCH W X 5/8 INCH THK PAD SIZE
4 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
RAA MODEL
ALUMINUM ALLOY MATERIAL
8 INCH OVERALL LENGTH
1 CONDUCTOR(S)
2-1/2 INCH CONDUCTOR SIZE
9/16 INCH STUD SIZE
3 INCH W X 5/8 INCH THK PAD SIZE
4 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
RAA MODEL