Penn-Union Corp. Substation Tube Terminal RAA25E

Description
ALUMINUM ALLOY MATERIAL 9 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH W X 1/2 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 9 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH W X 1/2 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RAA25E - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RAA25E
Substation Tube Terminal RAA25E
ALUMINUM ALLOY MATERIAL 9 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH W X 1/2 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 9 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 2-1/2 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 4 INCH W X 1/2 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA25E
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2795.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Bootlace Ferrules - 1788734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details