Penn-Union Corp. Substation Tube Terminal RAA20F

Description
ALUMINUM ALLOY MATERIAL 7-5/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH W X 9/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 7-5/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH W X 9/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RAA20F - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RAA20F
Substation Tube Terminal RAA20F
ALUMINUM ALLOY MATERIAL 7-5/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH W X 9/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 7-5/8 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 2 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH W X 9/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA20F
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Terminal Posts - 1796930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details