Penn-Union Corp. Mechanical Cable Lug RAA200F

Description
ALUMINUM ALLOY MATERIAL 8-1/4 INCH OVERALL LENGTH 1250 MCM (ALUMINUM), 1113 MCM (ACSR) MIN. CONDUCTOR SIZE 1250 MCM ALUMINUM, 1113 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 8-1/4 INCH OVERALL LENGTH 1250 MCM (ALUMINUM), 1113 MCM (ACSR) MIN. CONDUCTOR SIZE 1250 MCM ALUMINUM, 1113 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAA200F - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAA200F
Mechanical Cable Lug RAA200F
ALUMINUM ALLOY MATERIAL 8-1/4 INCH OVERALL LENGTH 1250 MCM (ALUMINUM), 1113 MCM (ACSR) MIN. CONDUCTOR SIZE 1250 MCM ALUMINUM, 1113 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH STUD HEX NUT SCREW TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 8-1/4 INCH OVERALL LENGTH
  • 1250 MCM (ALUMINUM), 1113 MCM (ACSR) MIN. CONDUCTOR SIZE
  • 1250 MCM ALUMINUM, 1113 MCM ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH W X 1/2 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/4 INCH STUD HEX NUT SCREW TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA200F
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2799.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Bootlace Ferrules - 1787305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details