Penn-Union Corp. Mechanical Cable Lug RAA200D

Description
ALUMINUM ALLOY MATERIAL 8-1/4 INCH OVERALL LENGTH 1250 MCM (ALUMINUM), 1113 MCM (ACSR) MIN. CONDUCTOR SIZE 1250 MCM ALUMINUM, 1113 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 8-1/4 INCH OVERALL LENGTH 1250 MCM (ALUMINUM), 1113 MCM (ACSR) MIN. CONDUCTOR SIZE 1250 MCM ALUMINUM, 1113 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAA200D - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAA200D
Mechanical Cable Lug RAA200D
ALUMINUM ALLOY MATERIAL 8-1/4 INCH OVERALL LENGTH 1250 MCM (ALUMINUM), 1113 MCM (ACSR) MIN. CONDUCTOR SIZE 1250 MCM ALUMINUM, 1113 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH STUD HEX NUT SCREW TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 8-1/4 INCH OVERALL LENGTH
  • 1250 MCM (ALUMINUM), 1113 MCM (ACSR) MIN. CONDUCTOR SIZE
  • 1250 MCM ALUMINUM, 1113 MCM ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 2 INCH W X 1/2 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/4 INCH STUD HEX NUT SCREW TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA200D
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2224.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Ring Terminals - 1788654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details