Penn-Union Corp. Mechanical Cable Lug RAA160E

Description
ALUMINUM ALLOY MATERIAL 8-3/4 INCH OVERALL LENGTH 900 MCM (ALUMINUM), 795 MCM (ACSR) MIN. CONDUCTOR SIZE 900 MCM ALUMINUM, 795 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 4 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 5/8 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 8-3/4 INCH OVERALL LENGTH 900 MCM (ALUMINUM), 795 MCM (ACSR) MIN. CONDUCTOR SIZE 900 MCM ALUMINUM, 795 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 4 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 5/8 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAA160E - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAA160E
Mechanical Cable Lug RAA160E
ALUMINUM ALLOY MATERIAL 8-3/4 INCH OVERALL LENGTH 900 MCM (ALUMINUM), 795 MCM (ACSR) MIN. CONDUCTOR SIZE 900 MCM ALUMINUM, 795 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 4 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 5/8 INCH STUD HEX NUT SCREW TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 8-3/4 INCH OVERALL LENGTH
  • 900 MCM (ALUMINUM), 795 MCM (ACSR) MIN. CONDUCTOR SIZE
  • 900 MCM ALUMINUM, 795 MCM ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 4 INCH W X 7/16 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/8 INCH STUD HEX NUT SCREW TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA160E
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Connector Contacts - 104479-9 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Un-Insulated Ferrules - 2217.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
2 suppliers
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details