Penn-Union Corp. Substation Tube Terminal RAA15D

Description
ALUMINUM ALLOY MATERIAL 7-1/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 2 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 7-1/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 2 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RAA15D - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RAA15D
Substation Tube Terminal RAA15D
ALUMINUM ALLOY MATERIAL 7-1/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 2 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 7-1/4 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 1-1/2 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 2 INCH W X 1/2 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA15D
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details