ALUMINUM ALLOY MATERIAL
7 INCH OVERALL LENGTH
1 CONDUCTOR(S)
1-1/4 INCH CONDUCTOR SIZE
9/16 INCH STUD SIZE
3 INCH W X 1/2 INCH THK PAD SIZE
4 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
RAA MODEL
Penn-Union Corp.
Done
Datasheet
Description
ALUMINUM ALLOY MATERIAL
7 INCH OVERALL LENGTH
1 CONDUCTOR(S)
1-1/4 INCH CONDUCTOR SIZE
9/16 INCH STUD SIZE
3 INCH W X 1/2 INCH THK PAD SIZE
4 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
RAA MODEL
ALUMINUM ALLOY MATERIAL
7 INCH OVERALL LENGTH
1 CONDUCTOR(S)
1-1/4 INCH CONDUCTOR SIZE
9/16 INCH STUD SIZE
3 INCH W X 1/2 INCH THK PAD SIZE
4 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
RAA MODEL