Penn-Union Corp. Substation Tube Terminal RAA12D

Description
ALUMINUM ALLOY MATERIAL 7 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 2 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 7 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 2 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RAA12D - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RAA12D
Substation Tube Terminal RAA12D
ALUMINUM ALLOY MATERIAL 7 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 2 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 7 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 1-1/4 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 2 INCH W X 1/2 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA12D
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details