Penn-Union Corp. Mechanical Cable Lug RAA125F

Description
ALUMINUM ALLOY MATERIAL 7-1/2 INCH OVERALL LENGTH 600 MCM (ALUMINUM), 556.5 MCM (ACSR) MIN. CONDUCTOR SIZE 600 MCM ALUMINUM, 556.5 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 5/8 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 7-1/2 INCH OVERALL LENGTH 600 MCM (ALUMINUM), 556.5 MCM (ACSR) MIN. CONDUCTOR SIZE 600 MCM ALUMINUM, 556.5 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 5/8 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAA125F - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAA125F
Mechanical Cable Lug RAA125F
ALUMINUM ALLOY MATERIAL 7-1/2 INCH OVERALL LENGTH 600 MCM (ALUMINUM), 556.5 MCM (ACSR) MIN. CONDUCTOR SIZE 600 MCM ALUMINUM, 556.5 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 5/8 INCH STUD HEX NUT SCREW TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 7-1/2 INCH OVERALL LENGTH
  • 600 MCM (ALUMINUM), 556.5 MCM (ACSR) MIN. CONDUCTOR SIZE
  • 600 MCM ALUMINUM, 556.5 MCM ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH W X 7/16 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/8 INCH STUD HEX NUT SCREW TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA125F
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2212.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Bootlace Ferrules - 1787315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details