Penn-Union Corp. Substation Tube Terminal RAA10D

Description
ALUMINUM ALLOY MATERIAL 6-3/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 2 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 6-3/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 2 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RAA10D - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RAA10D
Substation Tube Terminal RAA10D
ALUMINUM ALLOY MATERIAL 6-3/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 2 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 6-3/4 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 1 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 2 INCH W X 7/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA10D
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details