Penn-Union Corp. Substation Tube Terminal RAA07D

Description
ALUMINUM ALLOY MATERIAL 6-1/2 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3/4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 2 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 6-1/2 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3/4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 2 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RAA07D - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RAA07D
Substation Tube Terminal RAA07D
ALUMINUM ALLOY MATERIAL 6-1/2 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3/4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 2 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 6-1/2 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 3/4 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 2 INCH W X 7/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA07D
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2787.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details