Penn-Union Corp. Mechanical Cable Lug RAA065F

Description
ALUMINUM ALLOY MATERIAL 6-3/4 INCH OVERALL LENGTH 250 MCM (ALUMINUM), 266.8 MCM (ACSR) MIN. CONDUCTOR SIZE 250 MCM ALUMINUM, 266.8 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 6-3/4 INCH OVERALL LENGTH 250 MCM (ALUMINUM), 266.8 MCM (ACSR) MIN. CONDUCTOR SIZE 250 MCM ALUMINUM, 266.8 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAA065F - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAA065F
Mechanical Cable Lug RAA065F
ALUMINUM ALLOY MATERIAL 6-3/4 INCH OVERALL LENGTH 250 MCM (ALUMINUM), 266.8 MCM (ACSR) MIN. CONDUCTOR SIZE 250 MCM ALUMINUM, 266.8 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 6-3/4 INCH OVERALL LENGTH
  • 250 MCM (ALUMINUM), 266.8 MCM (ACSR) MIN. CONDUCTOR SIZE
  • 250 MCM ALUMINUM, 266.8 MCM ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH W X 7/16 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH STUD HEX NUT SCREW TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA065F
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2866.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers