Penn-Union Corp. Mechanical Cable Lug RAA065E

Description
ALUMINUM ALLOY MATERIAL 7-3/4 INCH OVERALL LENGTH 250 MCM (ALUMINUM), 266.8 MCM (ACSR) MIN. CONDUCTOR SIZE 250 MCM ALUMINUM, 266.8 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 4 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 7-3/4 INCH OVERALL LENGTH 250 MCM (ALUMINUM), 266.8 MCM (ACSR) MIN. CONDUCTOR SIZE 250 MCM ALUMINUM, 266.8 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 4 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAA065E - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAA065E
Mechanical Cable Lug RAA065E
ALUMINUM ALLOY MATERIAL 7-3/4 INCH OVERALL LENGTH 250 MCM (ALUMINUM), 266.8 MCM (ACSR) MIN. CONDUCTOR SIZE 250 MCM ALUMINUM, 266.8 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 4 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 7-3/4 INCH OVERALL LENGTH
  • 250 MCM (ALUMINUM), 266.8 MCM (ACSR) MIN. CONDUCTOR SIZE
  • 250 MCM ALUMINUM, 266.8 MCM ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 4 INCH W X 3/8 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH STUD HEX NUT SCREW TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA065E
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details