Penn-Union Corp. Mechanical Cable Lug RAA040D

Description
ALUMINUM ALLOY MATERIAL 6-1/4 INCH OVERALL LENGTH 3/0 AWG STRANDED (ALUMINUM), 3/0 AWG (ACSR) MIN. CONDUCTOR SIZE 3/0 AWG STRANDED ALUMINUM, 3/0 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 6-1/4 INCH OVERALL LENGTH 3/0 AWG STRANDED (ALUMINUM), 3/0 AWG (ACSR) MIN. CONDUCTOR SIZE 3/0 AWG STRANDED ALUMINUM, 3/0 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAA040D - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAA040D
Mechanical Cable Lug RAA040D
ALUMINUM ALLOY MATERIAL 6-1/4 INCH OVERALL LENGTH 3/0 AWG STRANDED (ALUMINUM), 3/0 AWG (ACSR) MIN. CONDUCTOR SIZE 3/0 AWG STRANDED ALUMINUM, 3/0 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 6-1/4 INCH OVERALL LENGTH
  • 3/0 AWG STRANDED (ALUMINUM), 3/0 AWG (ACSR) MIN. CONDUCTOR SIZE
  • 3/0 AWG STRANDED ALUMINUM, 3/0 AWG ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 2 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH STUD HEX NUT SCREW TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA040D
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1787338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details