Penn-Union Corp. Mechanical Cable Lug RAA025F

Description
ALUMINUM ALLOY MATERIAL 6 INCH OVERALL LENGTH 6 AWG STRANDED (ALUMINUM), 6 AWG (ACSR) MIN. CONDUCTOR SIZE 6 AWG STRANDED ALUMINUM, 6 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 6 INCH OVERALL LENGTH 6 AWG STRANDED (ALUMINUM), 6 AWG (ACSR) MIN. CONDUCTOR SIZE 6 AWG STRANDED ALUMINUM, 6 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAA025F - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAA025F
Mechanical Cable Lug RAA025F
ALUMINUM ALLOY MATERIAL 6 INCH OVERALL LENGTH 6 AWG STRANDED (ALUMINUM), 6 AWG (ACSR) MIN. CONDUCTOR SIZE 6 AWG STRANDED ALUMINUM, 6 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 6 INCH OVERALL LENGTH
  • 6 AWG STRANDED (ALUMINUM), 6 AWG (ACSR) MIN. CONDUCTOR SIZE
  • 6 AWG STRANDED ALUMINUM, 6 AWG ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH W X 3/8 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH STUD HEX NUT SCREW TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA025F
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Terminal Posts - 1796913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details