Penn-Union Corp. Mechanical Cable Lug RAA025D

Description
ALUMINUM ALLOY MATERIAL 6 INCH OVERALL LENGTH 6 AWG STRANDED (ALUMINUM), 6 AWG (ACSR) MIN. CONDUCTOR SIZE 6 AWG STRANDED ALUMINUM, 6 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 6 INCH OVERALL LENGTH 6 AWG STRANDED (ALUMINUM), 6 AWG (ACSR) MIN. CONDUCTOR SIZE 6 AWG STRANDED ALUMINUM, 6 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAA025D - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAA025D
Mechanical Cable Lug RAA025D
ALUMINUM ALLOY MATERIAL 6 INCH OVERALL LENGTH 6 AWG STRANDED (ALUMINUM), 6 AWG (ACSR) MIN. CONDUCTOR SIZE 6 AWG STRANDED ALUMINUM, 6 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 6 INCH OVERALL LENGTH
  • 6 AWG STRANDED (ALUMINUM), 6 AWG (ACSR) MIN. CONDUCTOR SIZE
  • 6 AWG STRANDED ALUMINUM, 6 AWG ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 2 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH STUD HEX NUT SCREW TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA025D
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1533-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Quick Disconnects - 1-1627099-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details