Penn-Union Corp. Mechanical Cable Lug RAA013S

Description
ALUMINUM ALLOY MATERIAL 3-7/8 INCH OVERALL LENGTH 6 AWG STRANDED (ALUMINUM), 6 AWG (ACSR) MIN. CONDUCTOR SIZE 6 AWG STRANDED ALUMINUM, 6 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2 INCH W X 3/8 INCH THK PAD SIZE 1 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 3-7/8 INCH OVERALL LENGTH 6 AWG STRANDED (ALUMINUM), 6 AWG (ACSR) MIN. CONDUCTOR SIZE 6 AWG STRANDED ALUMINUM, 6 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2 INCH W X 3/8 INCH THK PAD SIZE 1 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAA013S - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAA013S
Mechanical Cable Lug RAA013S
ALUMINUM ALLOY MATERIAL 3-7/8 INCH OVERALL LENGTH 6 AWG STRANDED (ALUMINUM), 6 AWG (ACSR) MIN. CONDUCTOR SIZE 6 AWG STRANDED ALUMINUM, 6 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2 INCH W X 3/8 INCH THK PAD SIZE 1 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 3-7/8 INCH OVERALL LENGTH
  • 6 AWG STRANDED (ALUMINUM), 6 AWG (ACSR) MIN. CONDUCTOR SIZE
  • 6 AWG STRANDED ALUMINUM, 6 AWG ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 2 INCH W X 3/8 INCH THK PAD SIZE
  • 1 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH STUD HEX NUT SCREW TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA013S
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Connector Contacts - 1-104479-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details