Penn-Union Corp. Substation Tube Terminal RA40F

Description
BRONZE MATERIAL 5/8 INCH STUD SIZE 3 INCH L X 3 INCH W X 3/4 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE IPS SIZE 4 INCH RA MODEL
Datasheet
Description
BRONZE MATERIAL 5/8 INCH STUD SIZE 3 INCH L X 3 INCH W X 3/4 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE IPS SIZE 4 INCH RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RA40F - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RA40F
Substation Tube Terminal RA40F
BRONZE MATERIAL 5/8 INCH STUD SIZE 3 INCH L X 3 INCH W X 3/4 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE IPS SIZE 4 INCH RA MODEL
  • BRONZE MATERIAL
  • 5/8 INCH STUD SIZE
  • 3 INCH L X 3 INCH W X 3/4 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • IPS SIZE 4 INCH
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RA40F
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Insulated Ferrules - 2621.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details