Penn-Union Corp. Substation Tube Terminal RA40E

Description
COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH L X 4 INCH W X 3/4 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH L X 4 INCH W X 3/4 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RA40E - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RA40E
Substation Tube Terminal RA40E
COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH L X 4 INCH W X 3/4 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
  • COPPER ALLOY MATERIAL
  • 1 CONDUCTOR(S)
  • 4 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 4 INCH L X 4 INCH W X 3/4 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RA40E
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Posts - 1796903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details