Penn-Union Corp. Substation Tube Terminal RA35E

Description
COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 3-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH L X 4 INCH W X 3/4 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 3-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH L X 4 INCH W X 3/4 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RA35E - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RA35E
Substation Tube Terminal RA35E
COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 3-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH L X 4 INCH W X 3/4 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
  • COPPER ALLOY MATERIAL
  • 1 CONDUCTOR(S)
  • 3-1/2 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 4 INCH L X 4 INCH W X 3/4 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RA35E
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1787290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details