Penn-Union Corp. Substation Tube Terminal RA25D

Description
COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 2-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 2 INCH W X 11/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 2-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 2 INCH W X 11/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RA25D - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RA25D
Substation Tube Terminal RA25D
COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 2-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 2 INCH W X 11/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
  • COPPER ALLOY MATERIAL
  • 1 CONDUCTOR(S)
  • 2-1/2 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 2 INCH W X 11/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RA25D
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details