Penn-Union Corp. Substation Tube Terminal RA102B

Description
COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 1 INCH CONDUCTOR SIZE 7/16 INCH STUD SIZE 2-3/8 INCH L X 2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/8 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 1 INCH CONDUCTOR SIZE 7/16 INCH STUD SIZE 2-3/8 INCH L X 2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/8 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RA102B - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RA102B
Substation Tube Terminal RA102B
COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 1 INCH CONDUCTOR SIZE 7/16 INCH STUD SIZE 2-3/8 INCH L X 2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/8 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
  • COPPER ALLOY MATERIAL
  • 1 CONDUCTOR(S)
  • 1 INCH CONDUCTOR SIZE
  • 7/16 INCH STUD SIZE
  • 2-3/8 INCH L X 2 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/8 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RA102B
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1234-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1258-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details