STANDARD TYPE
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
900 DEG F TEMPERATURE RATING
#8 STUD SIZE
PENN-CRIMPS. BRAND
DIMENSION 0.72 INCH LENGTH X 0.37 INCH WIDTH X 0.04 INCH THICK
BUTTED SEAM BARREL
MATERIAL NICKEL PLATED STEEL
9 MODEL
Penn-Union Corp.
Done
Datasheet
Description
STANDARD TYPE
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
900 DEG F TEMPERATURE RATING
#8 STUD SIZE
PENN-CRIMPS. BRAND
DIMENSION 0.72 INCH LENGTH X 0.37 INCH WIDTH X 0.04 INCH THICK
BUTTED SEAM BARREL
MATERIAL NICKEL PLATED STEEL
9 MODEL
STANDARD TYPE
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
900 DEG F TEMPERATURE RATING
#8 STUD SIZE
PENN-CRIMPS. BRAND
DIMENSION 0.72 INCH LENGTH X 0.37 INCH WIDTH X 0.04 INCH THICK
BUTTED SEAM BARREL
MATERIAL NICKEL PLATED STEEL
9 MODEL
STANDARD TYPE
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
900 DEG F TEMPERATURE RATING
#8 STUD SIZE
PENN-CRIMPS. BRAND
DIMENSION 0.72 INCH LENGTH X 0.37 INCH WIDTH X 0.04 INCH THICK