Penn-Union Corp. Ring Lug R9C56

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING 5/16 INCH STUD SIZE PENN-CRIMPS. BRAND DIMENSION 0.99 INCH LENGTH X 0.6 INCH WIDTH X 0.04 INCH THICK BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING 5/16 INCH STUD SIZE PENN-CRIMPS. BRAND DIMENSION 0.99 INCH LENGTH X 0.6 INCH WIDTH X 0.04 INCH THICK BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R9C56 - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R9C56
Ring Lug R9C56
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING 5/16 INCH STUD SIZE PENN-CRIMPS. BRAND DIMENSION 0.99 INCH LENGTH X 0.6 INCH WIDTH X 0.04 INCH THICK BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 900 DEG F TEMPERATURE RATING
  • 5/16 INCH STUD SIZE
  • PENN-CRIMPS. BRAND
  • DIMENSION 0.99 INCH LENGTH X 0.6 INCH WIDTH X 0.04 INCH THICK
  • BUTTED SEAM BARREL
  • MATERIAL NICKEL PLATED STEEL
  • 9 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R9C56
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2222.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Bootlace Ferrules - 1573931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details