STANDARD TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
900 DEG F TEMPERATURE RATING
1/4 INCH STUD SIZE
PENN-CRIMPS. BRAND
DIMENSION 0.9 INCH LENGTH X 0.46 INCH WIDTH X 0.03 INCH THICK
BUTTED SEAM BARREL
MATERIAL NICKEL PLATED STEEL
9 MODEL
Penn-Union Corp.
Done
Datasheet
Description
STANDARD TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
900 DEG F TEMPERATURE RATING
1/4 INCH STUD SIZE
PENN-CRIMPS. BRAND
DIMENSION 0.9 INCH LENGTH X 0.46 INCH WIDTH X 0.03 INCH THICK
BUTTED SEAM BARREL
MATERIAL NICKEL PLATED STEEL
9 MODEL
STANDARD TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
900 DEG F TEMPERATURE RATING
1/4 INCH STUD SIZE
PENN-CRIMPS. BRAND
DIMENSION 0.9 INCH LENGTH X 0.46 INCH WIDTH X 0.03 INCH THICK
BUTTED SEAM BARREL
MATERIAL NICKEL PLATED STEEL
9 MODEL
STANDARD TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
900 DEG F TEMPERATURE RATING
1/4 INCH STUD SIZE
PENN-CRIMPS. BRAND
DIMENSION 0.9 INCH LENGTH X 0.46 INCH WIDTH X 0.03 INCH THICK