Penn-Union Corp. Ring Lug R9A10

Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING #10 STUD SIZE PENN-CRIMPS. BRAND DIMENSION 0.69 INCH LENGTH X 0.31 INCH WIDTH X 0.03 INCH THICK BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
Datasheet
Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING #10 STUD SIZE PENN-CRIMPS. BRAND DIMENSION 0.69 INCH LENGTH X 0.31 INCH WIDTH X 0.03 INCH THICK BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R9A10 - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R9A10
Ring Lug R9A10
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING #10 STUD SIZE PENN-CRIMPS. BRAND DIMENSION 0.69 INCH LENGTH X 0.31 INCH WIDTH X 0.03 INCH THICK BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
  • STANDARD TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • 900 DEG F TEMPERATURE RATING
  • #10 STUD SIZE
  • PENN-CRIMPS. BRAND
  • DIMENSION 0.69 INCH LENGTH X 0.31 INCH WIDTH X 0.03 INCH THICK
  • BUTTED SEAM BARREL
  • MATERIAL NICKEL PLATED STEEL
  • 9 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R9A10
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details