Penn-Union Corp. Ring Lug R6C8HS

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK PREINSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.306 INCH LENGTH X 0.31 INCH WIDTH BRAZED SEAM BARREL R6 MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK PREINSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.306 INCH LENGTH X 0.31 INCH WIDTH BRAZED SEAM BARREL R6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R6C8HS - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R6C8HS
Ring Lug R6C8HS
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK PREINSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.306 INCH LENGTH X 0.31 INCH WIDTH BRAZED SEAM BARREL R6 MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • #8 STUD SIZE
  • HEAT SHRINK PREINSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • DIMENSION 1.306 INCH LENGTH X 0.31 INCH WIDTH
  • BRAZED SEAM BARREL
  • R6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R6C8HS
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Connector Contacts - 1-104480-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Insulated Ferrules - 2398.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details