Penn-Union Corp. Ring Lug R6C38HS

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 3/8 INCH STUD SIZE HEAT SHRINK PREINSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.829 INCH LENGTH X 0.706 INCH WIDTH BRAZED SEAM BARREL R6 MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 3/8 INCH STUD SIZE HEAT SHRINK PREINSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.829 INCH LENGTH X 0.706 INCH WIDTH BRAZED SEAM BARREL R6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R6C38HS - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R6C38HS
Ring Lug R6C38HS
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 3/8 INCH STUD SIZE HEAT SHRINK PREINSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.829 INCH LENGTH X 0.706 INCH WIDTH BRAZED SEAM BARREL R6 MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • HEAT SHRINK PREINSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • DIMENSION 1.829 INCH LENGTH X 0.706 INCH WIDTH
  • BRAZED SEAM BARREL
  • R6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R6C38HS
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data